JANSF2N7261 is a radiation-hardened n-channel MOSFET designed for high-reliability applications, packaged in a TO-205AF (modified TO-39) case. It has a drain-source voltage rating of 100 Vdc, a continuous drain current of 5.0 Adc at +100°C, and a static drain-source on-state resistance of 0.180 Ω at 12 V gate bias and 5.0 A drain current. The device meets MIL-PRF-19500/601 and is qualified for 300 krad(Si) total ionizing dose. Operating and storage temperatures range from -55°C to +150°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | JANSF2N7261 |
| Product Name | MOSFET |