The JANS2N5665 is an NPN silicon power switching transistor qualified per MIL-PRF-19500/455, packaged in a TO-66 case. It has a collector-emitter voltage rating of 300 Vdc, a collector current rating of 5.0 Adc, and a total power dissipation of 1.2 W at +100°C. The collector-base voltage is 400 Vdc, and the emitter-base voltage is 6.0 Vdc. The device operates between -65°C and +200°C. Electrical characteristics include a forward-current transfer ratio (hFE) of 25 to 75 at 1.0 Adc collector current and 5.0 Vdc collector-emitter voltage, a collector-emitter saturation voltage of 0.4 Vdc at 3.0 Adc collector current and 0.6 Adc base current, and a turn-off time of 2.0 μs under specified switching conditions.
Trans GP BJT NPN 300V 5A 3-Pin(2+Tab) TO-66 Product overview: JANS2N5665 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 5A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N5665 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANS2N5665 |
| Product Name | 300V 5A Bipolar Transistor |
| IC(max) | 5000 milliamps |