Microsemi Corp. 5A 100V Bipolar Transistor JANS2N5339U3

Description
Small Signal Bipolar Transistor, 5A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, TO-276AA, SMD5, 3 PIN Product overview: JANS2N5339U3 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 100V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N5339U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 5A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, TO-276AA, SMD5, 3 PIN Product overview: JANS2N5339U3 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 100V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N5339U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 100V Bipolar Transistor
2087-JANS2N5339U3
5A 100V Bipolar Transistor 2087-JANS2N5339U3
Small Signal Bipolar Transistor, 5A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, TO-276AA, SMD5, 3 PIN Product overview: JANS2N5339U3 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 100V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N5339U3 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 5A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, TO-276AA, SMD5, 3 PIN Product overview: JANS2N5339U3 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 100V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N5339U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANS2N5339U3 - 140159-JANS2N5339U3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANS2N5339U3
140159-JANS2N5339U3
TRANSISTORS - Transistors (BJT) - Single - JANS2N5339U3 140159-JANS2N5339U3
Manufacturer: Microsemi Corporation Win Source Part Number: 140159-JANS2N5339U3 Packaging: Bulk Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: SMD5 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 60 @ 2A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 140159-JANS2N5339U3
Packaging: Bulk
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: SMD5
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 60 @ 2A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 2087-JANS2N5339U3 140159-JANS2N5339U3
Product Name 5A 100V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANS2N5339U3
IC(max) 5000 milliamps
VCBO 100 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data