Microsemi Corp. 1A 80V Bipolar Transistor JANS2N3700UB

Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, CERAMIC, UB-3 Product overview: JANS2N3700UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3700UB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, CERAMIC, UB-3 Product overview: JANS2N3700UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3700UB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JANS2N3700UB is a military-qualified NPN silicon bipolar transistor in a ceramic UB surface mount package, designed for high-reliability applications. It has a collector-emitter voltage rating of 80 V, a collector current rating of 1.0 A, and a total power dissipation of 0.5 W at 25 °C, derating at 6.6 mW/°C above that temperature. The junction and storage temperature range is -65 °C to +200 °C, with a thermal impedance of 325 °C/W junction-to-ambient and 90 °C/W junction-to-solder pad. The device meets MIL-PRF-19500/391 qualification standards and is available in RoHS-compliant versions. The package dimensions are 0.115 to 0.128 inches in length, 0.085 to 0.108 inches in width, and 0.046 to 0.056 inches in height, with a weight less than 0.04 grams.

Datasheet Summary
Powered by GS/AI

The JANS2N3700UB is a military-qualified NPN silicon bipolar transistor in a ceramic UB surface mount package, designed for high-reliability applications. It has a collector-emitter voltage rating of 80 V, a collector current rating of 1.0 A, and a total power dissipation of 0.5 W at 25 °C, derating at 6.6 mW/°C above that temperature. The junction and storage temperature range is -65 °C to +200 °C, with a thermal impedance of 325 °C/W junction-to-ambient and 90 °C/W junction-to-solder pad. The device meets MIL-PRF-19500/391 qualification standards and is available in RoHS-compliant versions. The package dimensions are 0.115 to 0.128 inches in length, 0.085 to 0.108 inches in width, and 0.046 to 0.056 inches in height, with a weight less than 0.04 grams.

Suppliers

Company
Product
Description
Supplier Links
1A 80V Bipolar Transistor - 2087-JANS2N3700UB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 80V Bipolar Transistor
2087-JANS2N3700UB
1A 80V Bipolar Transistor 2087-JANS2N3700UB
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, CERAMIC, UB-3 Product overview: JANS2N3700UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3700UB can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, CERAMIC, UB-3 Product overview: JANS2N3700UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3700UB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 2087-JANS2N3700UB
Product Name 1A 80V Bipolar Transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154902 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers