Microsemi Corp. 1A 175V Bipolar Transistor JANS2N3637UB

Description
Small Signal Bipolar Transistor, 1A I(C), 175V V(BR)CEO, 1-Element, PNP, Silicon, CERAMIC PACKAGE-3 Product overview: JANS2N3637UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 175V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 175V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3637UB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 1A I(C), 175V V(BR)CEO, 1-Element, PNP, Silicon, CERAMIC PACKAGE-3 Product overview: JANS2N3637UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 175V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 175V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3637UB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JANS2N3637UB is a PNP silicon switching transistor in a surface-mount ceramic package, rated for a collector-emitter voltage of 175 Vdc and a collector current of 1.0 Adc. It has a total power dissipation of 1.5 W at +25°C and operates over a junction temperature range of -65°C to +200°C. The device meets MIL-PRF-19500/357 qualification standards. The package dimensions conform to the UB variant specification with a lead length between 12.70 mm and 19.05 mm minimum and maximum, respectively.

Datasheet Summary
Powered by GS/AI

JANS2N3637UB is a PNP silicon switching transistor in a surface-mount ceramic package, rated for a collector-emitter voltage of 175 Vdc and a collector current of 1.0 Adc. It has a total power dissipation of 1.5 W at +25°C and operates over a junction temperature range of -65°C to +200°C. The device meets MIL-PRF-19500/357 qualification standards. The package dimensions conform to the UB variant specification with a lead length between 12.70 mm and 19.05 mm minimum and maximum, respectively.

Suppliers

Company
Product
Description
Supplier Links
1A 175V Bipolar Transistor - 2087-JANS2N3637UB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 175V Bipolar Transistor
2087-JANS2N3637UB
1A 175V Bipolar Transistor 2087-JANS2N3637UB
Small Signal Bipolar Transistor, 1A I(C), 175V V(BR)CEO, 1-Element, PNP, Silicon, CERAMIC PACKAGE-3 Product overview: JANS2N3637UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 175V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 175V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3637UB can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 175V V(BR)CEO, 1-Element, PNP, Silicon, CERAMIC PACKAGE-3 Product overview: JANS2N3637UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 175V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 175V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3637UB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 2087-JANS2N3637UB
Product Name 1A 175V Bipolar Transistor
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data