Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANS2N3501 JANS2N3501

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 777677-JANS2N3501 Series: Military, MIL-PRF-19500/366 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: NPN Family Name: 2N3501 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 300mA Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 15mA, 150mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): 2N3501JV; 2N3501JX; 2N3501; 2N3501JS; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 777677-JANS2N3501 Series: Military, MIL-PRF-19500/366 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: NPN Family Name: 2N3501 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 300mA Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 15mA, 150mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): 2N3501JV; 2N3501JX; 2N3501; 2N3501JS; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANS2N3501 - 777677-JANS2N3501 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANS2N3501
777677-JANS2N3501
TRANSISTORS - Transistors (BJT) - Single - JANS2N3501 777677-JANS2N3501
Manufacturer: Microsemi Corporation Win Source Part Number: 777677-JANS2N3501 Series: Military, MIL-PRF-19500/366 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: NPN Family Name: 2N3501 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 300mA Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 15mA, 150mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): 2N3501JV; 2N3501JX; 2N3501; 2N3501JS; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 777677-JANS2N3501
Series: Military, MIL-PRF-19500/366
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-205AD, TO-39-3 Metal Can
Power - Max: 1W
Transistor Type: NPN
Family Name: 2N3501
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-39
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 15mA, 150mA
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): 2N3501JV; 2N3501JX; 2N3501; 2N3501JS;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore
0.3A 150V Bipolar Transistor
2087-JANS2N3501
0.3A 150V Bipolar Transistor 2087-JANS2N3501
Small Signal Bipolar Transistor, 0.3A I(C), 150V V(BR)CEO, 1-Element, NPN, Silicon, TO-205AD, SIMILAR TO TO-5, 3 PIN Product overview: JANS2N3501 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 150V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3A, 150V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3501 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.3A I(C), 150V V(BR)CEO, 1-Element, NPN, Silicon, TO-205AD, SIMILAR TO TO-5, 3 PIN Product overview: JANS2N3501 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 150V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3A, 150V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
JANS2N3501
Bipolar Transistors - BJT JANS2N3501
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 777677-JANS2N3501 2087-JANS2N3501 JANS2N3501
Product Name TRANSISTORS - Transistors (BJT) - Single - JANS2N3501 0.3A 150V Bipolar Transistor Bipolar Transistors - BJT
Polarity NPN
Package Type TO-3; TO-39; SOT3
Packing Method Bulk; Bulk
IC(max) 0.0100 milliamps 300 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data