The JANS2N3501/TR is a high-reliability NPN silicon transistor from the 2N3498 through 2N3501 series, qualified to JANS level per MIL-PRF-19500/366 for military applications. It is housed in a TO-39 (TO-205AD) hermetically sealed package with a kovar base and nickel cap, weighing approximately 1.064 grams. The device has a collector-emitter voltage rating of 150 V, a collector current rating of 300 mA, and a maximum junction temperature range of -65 to +200 °C. Thermal resistance is 30 °C/W junction-to-case and 175 °C/W junction-to-ambient.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANS2N3501/TR |
| Product Name | Bipolar Transistors - BJT |