The JANS2N3500 is a military-grade NPN silicon bipolar transistor for high-reliability applications, qualified to JANS level per MIL-PRF-19500/366. It is housed in a TO-39 (TO-205AD) hermetically sealed package with a kovar base and nickel cap, weighing approximately 1.064 grams. The device has a collector-emitter breakdown voltage of 150 V, a collector current rating of 300 mA, and a maximum power dissipation of 1.5 W at 25 °C case temperature. Thermal resistance is 30 °C/W from junction-to-case and 175 °C/W from junction-to-ambient.
Small Signal Bipolar Transistor, 0.3A I(C), 150V V(BR)CEO, 1-Element, NPN, Silicon, TO-205AD, SIMILAR TO TO-5, 3 PIN Product overview: JANS2N3500 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 150V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3A, 150V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3500 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANS2N3500 |
| Product Name | 0.3A 150V Bipolar Transistor |
| IC(max) | 300 milliamps |