The JANS2N3439 is a high-frequency, epitaxial planar NPN silicon transistor for military and high-reliability applications, qualified to MIL-PRF-19500/368. It is housed in a TO-5 package with a hermetically sealed kovar base and nickel cap, measuring 7.75 to 8.51 mm in body diameter and 12.70 to 19.05 mm in lead length. The device has a collector-emitter voltage rating of 350 V, a collector current of 1.0 A, and a total power dissipation of 0.8 W at 25°C, derating at 4.57 mW/°C above that temperature. Operating and storage junction temperatures range from -65°C to +200°C. It meets MIL-STD-750 test methods and is RoHS compliant only in commercial-grade versions. Switching times are specified at 1.0 µs maximum turn-on and 10 µs maximum turn-off under specified test conditions.
Small Signal Bipolar Transistor, 1A I(C), 350V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JANS2N3439 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 350V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N3439 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANS2N3439 |
| Product Name | 1A 350V Bipolar Transistor |
| IC(max) | 1000 milliamps |