The JANS2N2905A is a PNP silicon switching transistor qualified to JANS level for high-reliability military applications, housed in a TO-39 (TO-205AD) hermetically sealed package with a mass of approximately 1.064 grams. It has a collector-emitter voltage rating of 60 V, a collector current rating of 600 mA, and a maximum power dissipation of 300 mW at 25 °C ambient temperature. The thermal resistance from junction-to-case is 50 °C/W, and the operating and storage junction temperature range is -65 to +200 °C. The device meets MIL-PRF-19500/290 qualification standards and is available in RoHS-compliant versions for commercial grade. It features a collector-emitter saturation voltage of 1.6 V at 500 mA collector current and 50 mA base current, with a turn-on time of 45 ns and a turn-off time of 300 ns.
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANS2N2905A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N2905A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANS2N2905A |
| Product Name | 0.6A 60V Bipolar Transistor |
| IC(max) | 600 milliamps |