NPN silicon switching transistor for high-reliability applications, packaged in a TO-18 (TO-206AA) case. Rated for a collector-emitter voltage of 20 Vdc, collector-base voltage of 40 Vdc, and emitter-base voltage of 6.0 Vdc. Maximum power dissipation is 0.40 W at ambient temperature, with thermal resistance junction-to-case of 135 °C/mW and junction-to-ambient of 437 °C/mW. Qualified to JANTXV level per MIL-PRF-19500/317. Operating and storage junction temperature range is -65 °C to +200 °C.
Small Signal Bipolar Transistor, 15V V(BR)CEO, 1-Element, NPN, Silicon, HERMETIC SEALED, CERAMIC, CERSOT-3 Product overview: JANS2N2369AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N2369AUB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANS2N2369AUB |
| Product Name | 15V Bipolar Transistor |
| IC(max) | 4.00E-4 milliamps |