Microsemi Corp. Diodes, Rectifiers - Single - JANS1N5809 JANS1N5809

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 130493-JANS1N5809 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 875mV @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 60pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 130493-JANS1N5809 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 875mV @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 60pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANS1N5809 - 130493-JANS1N5809 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANS1N5809
130493-JANS1N5809
Diodes, Rectifiers - Single - JANS1N5809 130493-JANS1N5809
Manufacturer: Microsemi Corporation Win Source Part Number: 130493-JANS1N5809 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 875mV @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 60pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 130493-JANS1N5809
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 4A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 60pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 130493-JANS1N5809
Product Name Diodes, Rectifiers - Single - JANS1N5809
Diode Type Standard
VF 0.8750 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220682 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
RF PIN Diode - SMP1302-006LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details