Microsemi Corp. 1A 150V Diode and Rectifier JANS1N5806

Description
Rectifier Diode, Avalanche, 1 Element, 1A, 150V V(RRM), Silicon, HERMETIC SEALED, GLASS, A PACKAGE-2 Product overview: JANS1N5806 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANS1N5806 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Element, 1A, 150V V(RRM), Silicon, HERMETIC SEALED, GLASS, A PACKAGE-2 Product overview: JANS1N5806 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANS1N5806 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 150V Diode and Rectifier - 2085-JANS1N5806 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 150V Diode and Rectifier
2085-JANS1N5806
1A 150V Diode and Rectifier 2085-JANS1N5806
Rectifier Diode, Avalanche, 1 Element, 1A, 150V V(RRM), Silicon, HERMETIC SEALED, GLASS, A PACKAGE-2 Product overview: JANS1N5806 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANS1N5806 can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Element, 1A, 150V V(RRM), Silicon, HERMETIC SEALED, GLASS, A PACKAGE-2 Product overview: JANS1N5806 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANS1N5806 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANS1N5806 - 1191396-JANS1N5806 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANS1N5806
1191396-JANS1N5806
Diodes, Rectifiers - Single - JANS1N5806 1191396-JANS1N5806
Manufacturer: Microsemi Corporation Win Source Part Number: 1191396-JANS1N5806 Series: Military, MIL-PRF-19500/477 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: A, Axial Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 150V Capacitance @ Vr, F: 25pF @ 10V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N5806 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Voltage - Forward (Vf) (Maximum) @ If: 875mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): JAN1N5806-G; 1N5806; SF30CG-F; Introduction Date: September 20, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191396-JANS1N5806
Series: Military, MIL-PRF-19500/477
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: A, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 150V
Capacitance @ Vr, F: 25pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N5806
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Voltage - Forward (Vf) (Maximum) @ If: 875mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): JAN1N5806-G; 1N5806; SF30CG-F;
Introduction Date: September 20, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
JANS1N5806
Rectifiers JANS1N5806
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 2085-JANS1N5806 1191396-JANS1N5806 JANS1N5806
Product Name 1A 150V Diode and Rectifier Diodes, Rectifiers - Single - JANS1N5806 Rectifiers
Package Bulk A-Package-2
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data