The JAN2N930 is a silicon NPN bipolar junction transistor designed for signal amplification and switching applications, housed in a TO-18 package. It has a maximum collector-emitter voltage of 45 Vdc, a collector current rating of 30 mAdc, and a total power dissipation of 300 mW at 25°C. The device operates over a junction and storage temperature range of -55°C to +200°C. It meets MIL-PRF-19500/253 qualification standards. Forward current transfer ratio ranges from 100 to 600 depending on bias conditions, with a collector-emitter saturation voltage of up to 1.0 Vdc at 10 mA collector current and 0.5 mA base current. Base-emitter saturation voltage is specified between 0.6 Vdc and 1.0 Vdc under the same conditions.
Trans GP BJT NPN 45V 0.03A 3-Pin TO-18 Product overview: JAN2N930 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.03A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N930 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N930 |
| Product Name | 45V 0.03A Bipolar Transistor |
| Polarity | NPN |
| IC(max) | 30 milliamps |
| VCEO | 45 volts |