The JAN2N918UB/TR is a surface-mount NPN low-power silicon transistor in the TO-72 package, designed for general-purpose amplification and switching applications. It has a collector-emitter voltage rating of 15 Vdc, collector current of 50 mA, and total power dissipation of 200 mW at 25°C. The device meets MIL-PRF-19500/301 qualification standards. Electrical characteristics include a forward current transfer ratio (hFE) ranging from 20 to 200, collector-emitter saturation voltage of 0.4 Vdc at 10 mA collector current, and a collector-base capacitance of 1.7 pF at 10 V bias. Operating and storage junction temperatures range from -65°C to +200°C.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JAN2N918UB/TR |
| Product Name | Bipolar Transistors - BJT |