Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N7224 JAN2N7224

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762322-JAN2N7224 Series: Military, MIL-PRF-19500/592 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-254-3, TO-254AA (Straight Leads) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Part Status: Obsolete(EOL) Family Name: 2N7224 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-254AA Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 125nC @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 4W (Ta), 150W (Tc) Rds On (Maximum) @ Id, Vgs: 81 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): 2N7224; IRFM150; 2N7224; ; Introduction Date: January 30, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762322-JAN2N7224 Series: Military, MIL-PRF-19500/592 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-254-3, TO-254AA (Straight Leads) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Part Status: Obsolete(EOL) Family Name: 2N7224 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-254AA Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 125nC @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 4W (Ta), 150W (Tc) Rds On (Maximum) @ Id, Vgs: 81 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): 2N7224; IRFM150; 2N7224; ; Introduction Date: January 30, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N7224 - 762322-JAN2N7224 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N7224
762322-JAN2N7224
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N7224 762322-JAN2N7224
Manufacturer: Microsemi Corporation Win Source Part Number: 762322-JAN2N7224 Series: Military, MIL-PRF-19500/592 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-254-3, TO-254AA (Straight Leads) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Part Status: Obsolete(EOL) Family Name: 2N7224 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-254AA Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 125nC @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 4W (Ta), 150W (Tc) Rds On (Maximum) @ Id, Vgs: 81 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): 2N7224; IRFM150; 2N7224; ; Introduction Date: January 30, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762322-JAN2N7224
Series: Military, MIL-PRF-19500/592
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-254-3, TO-254AA (Straight Leads)
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Part Status: Obsolete(EOL)
Family Name: 2N7224
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-254AA
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 125nC @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 4W (Ta), 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 81 mOhm @ 34A, 10V
Alternative Parts (Cross-Reference): 2N7224; IRFM150; 2N7224; ;
Introduction Date: January 30, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 762322-JAN2N7224
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N7224
PD 4000 to 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
MOSFET Transistor - 285-AUIRF7416QTRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
11 suppliers