Microsemi Corp. MOSFET Jan2N6990

Description
MOSFET BJTs
Description
MOSFET BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The Jan2N6990 is a quad NPN silicon switching transistor in a 14-pin flat pack package, rated for a collector-emitter voltage of 50 Vdc, a collector-base voltage of 75 Vdc, and a collector current of 800 mAdc. Total power dissipation is 0.4 W at +25°C, derating at 2.286 mW/°C above that temperature. Operating and storage junction temperatures range from -65°C to +200°C. It meets MIL-PRF-19500/559 qualification. Forward current transfer ratio ranges from 30 to 300 depending on collector current, with collector-emitter saturation voltage up to 1.0 Vdc at 500 mA collector and 50 mA base current. Base-emitter saturation voltage reaches 2.0 Vdc under same conditions. Output capacitance is 8.0 pF and input capacitance is 25 pF at specified bias conditions.

Datasheet Summary
Powered by GS/AI

The Jan2N6990 is a quad NPN silicon switching transistor in a 14-pin flat pack package, rated for a collector-emitter voltage of 50 Vdc, a collector-base voltage of 75 Vdc, and a collector current of 800 mAdc. Total power dissipation is 0.4 W at +25°C, derating at 2.286 mW/°C above that temperature. Operating and storage junction temperatures range from -65°C to +200°C. It meets MIL-PRF-19500/559 qualification. Forward current transfer ratio ranges from 30 to 300 depending on collector current, with collector-emitter saturation voltage up to 1.0 Vdc at 500 mA collector and 50 mA base current. Base-emitter saturation voltage reaches 2.0 Vdc under same conditions. Output capacitance is 8.0 pF and input capacitance is 25 pF at specified bias conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET BJTs

MOSFET BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number Jan2N6990
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
7 suppliers