Microsemi Corp. MOSFET Jan2N6989

Description
MOSFET BJTs
Description
MOSFET BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The Jan2N6989 is a quad NPN silicon switching transistor in a 20-pin leadless package, designed for high-reliability switching applications. It shares a maximum collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and total power dissipation of 1.5 W at 25°C. The operating and storage junction temperature range is -65°C to +200°C. It meets MIL-PRF-19500/559 qualification standards. Forward current transfer ratio ranges from 30 to 325 depending on collector current, with collector-emitter saturation voltage up to 1.0 Vdc at 500 mA collector current. Input and output capacitances are 25 pF and 8.0 pF respectively at specified conditions.

Datasheet Summary
Powered by GS/AI

The Jan2N6989 is a quad NPN silicon switching transistor in a 20-pin leadless package, designed for high-reliability switching applications. It shares a maximum collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and total power dissipation of 1.5 W at 25°C. The operating and storage junction temperature range is -65°C to +200°C. It meets MIL-PRF-19500/559 qualification standards. Forward current transfer ratio ranges from 30 to 325 depending on collector current, with collector-emitter saturation voltage up to 1.0 Vdc at 500 mA collector current. Input and output capacitances are 25 pF and 8.0 pF respectively at specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET BJTs

MOSFET BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number Jan2N6989
Product Name MOSFET
Unlock Full Specs
to access all available technical data