Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N6901 JAN2N6901

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762317-JAN2N6901 Series: Military, MIL-PRF-19500/570 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-205AF Metal Can Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 1.69A (Tc) Part Status: Obsolete(EOL) Family Name: 2N6901 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Manufacturer Package: TO-205AF (TO-39) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 5nC @ 5V Vgs (Maximum): ±10V Power Dissipation (Maximum): 8.33W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 1.07A, 5V Introduction Date: January 18, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762317-JAN2N6901 Series: Military, MIL-PRF-19500/570 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-205AF Metal Can Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 1.69A (Tc) Part Status: Obsolete(EOL) Family Name: 2N6901 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Manufacturer Package: TO-205AF (TO-39) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 5nC @ 5V Vgs (Maximum): ±10V Power Dissipation (Maximum): 8.33W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 1.07A, 5V Introduction Date: January 18, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N6901 - 762317-JAN2N6901 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N6901
762317-JAN2N6901
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N6901 762317-JAN2N6901
Manufacturer: Microsemi Corporation Win Source Part Number: 762317-JAN2N6901 Series: Military, MIL-PRF-19500/570 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-205AF Metal Can Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 1.69A (Tc) Part Status: Obsolete(EOL) Family Name: 2N6901 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Manufacturer Package: TO-205AF (TO-39) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 5nC @ 5V Vgs (Maximum): ±10V Power Dissipation (Maximum): 8.33W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 1.07A, 5V Introduction Date: January 18, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762317-JAN2N6901
Series: Military, MIL-PRF-19500/570
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-205AF Metal Can
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.69A (Tc)
Part Status: Obsolete(EOL)
Family Name: 2N6901
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Manufacturer Package: TO-205AF (TO-39)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 5nC @ 5V
Vgs (Maximum): ±10V
Power Dissipation (Maximum): 8.33W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 1.07A, 5V
Introduction Date: January 18, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
N-Channel 1.69A 100V MOSFET Transistor
278-JAN2N6901
N-Channel 1.69A 100V MOSFET Transistor 278-JAN2N6901
Small Signal Field-Effect Transistor, 1.69A I(D), 100V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-205AF, FORMERLY TO-39, 3 PIN Product overview: JAN2N6901 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.69A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.69A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JAN2N6901 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1.69A I(D), 100V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-205AF, FORMERLY TO-39, 3 PIN Product overview: JAN2N6901 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.69A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.69A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JAN2N6901 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - JAN2N6901 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JAN2N6901
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JAN2N6901
MOSFET N-CH 100V 1.69A TO205AF

MOSFET N-CH 100V 1.69A TO205AF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 762317-JAN2N6901 278-JAN2N6901 JAN2N6901
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - JAN2N6901 N-Channel 1.69A 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 8330 milliwatts 8330 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers