Manufacturer: Microsemi Corporation
Win Source Part Number: 1191390-JAN2N6284
Series: Military, MIL-PRF-19500/504
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-3
Power - Max: 175W
Transistor Type: NPN - Darlington
Family Name: 2N6284
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-3 (TO-204AA)
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 200mA, 20A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1250 @ 10A, 3V
Alternative Parts (Cross-Reference): 2N6284; NTE249; 2N6284;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1191390-JAN2N6284 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JAN2N6284 |
| Polarity | NPN |
| Package Type | TO-3; SOT3 |
| Packing Method | Bulk; Bulk |