Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N6059 JAN2N6059

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138909-JAN2N6059 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-204AA (TO-3) Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 120mA, 12A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 1000 @ 6A, 3V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138909-JAN2N6059 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-204AA (TO-3) Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 120mA, 12A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 1000 @ 6A, 3V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N6059 - 138909-JAN2N6059 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N6059
138909-JAN2N6059
TRANSISTORS - Transistors (BJT) - Single - JAN2N6059 138909-JAN2N6059
Manufacturer: Microsemi Corporation Win Source Part Number: 138909-JAN2N6059 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-204AA (TO-3) Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 120mA, 12A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 1000 @ 6A, 3V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 138909-JAN2N6059
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-204AA (TO-3)
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 120mA, 12A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 1000 @ 6A, 3V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
12A 100V MOSFET Transistor - 2088-JAN2N6059 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A 100V MOSFET Transistor
2088-JAN2N6059
12A 100V MOSFET Transistor 2088-JAN2N6059
Power Bipolar Transistor, 12A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, TO-204AA, Metal, 2 Pin, SIMILAR TO TO-3, 2 PIN Product overview: JAN2N6059 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-JAN2N6059 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 12A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, TO-204AA, Metal, 2 Pin, SIMILAR TO TO-3, 2 PIN Product overview: JAN2N6059 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-JAN2N6059 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 138909-JAN2N6059 2088-JAN2N6059
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N6059 12A 100V MOSFET Transistor
Polarity NPN; NPN - Darlington
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 100 V, 121 mΩ standard level MOSFET - BUK7K134-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 9800 milliamps
View Details
6 suppliers
MOSFETs - 2139202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers