JAN2N5683 is an NPN power silicon transistor rated for 60 VDC collector-emitter voltage and 50 A collector current, designed for high-power switching and amplification applications. It is housed in a TO-3 package and has a maximum power dissipation of 300 W at 25°C, derating linearly to 171 W at 100°C. The junction-to-case thermal resistance is 0.584 °C/W. Operating and storage junction temperatures range from -65°C to +200°C. The device meets MIL-PRF-19500/466 qualification standards. Base current is limited to 15 A, and forward current transfer ratio ranges from 15 to 60 at 25 A collector current and 2 V collector-emitter voltage.
Trans GP BJT NPN 60V 50A 3-Pin(2+Tab) TO-3 Product overview: JAN2N5683 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 50A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N5683 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N5683 |
| Product Name | 60V 50A Bipolar Transistor |
| IC(max) | 50000 milliamps |