Manufacturer: Microsemi Corporation
Win Source Part Number: 137147-JAN2N5664
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-66 (TO-213AA)
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 1V @ 5A, 1A
Collector Cut-off Current(Max): 200nA
Typical Gain (hFE) (Min): 40 @ 1A, 5V
Maximum Power Dissipation: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Bipolar Transistors - BJT Power BJT
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 137147-JAN2N5664 | JAN2N5664 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JAN2N5664 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |