Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N3792 JAN2N3792

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191389-JAN2N3792 Series: Military, MIL-PRF-19500/379 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-3 Power - Max: 5W Transistor Type: PNP Family Name: 2N3792 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A Current - Collector Cutoff (Maximum): 5mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 3A, 2V Alternative Parts (Cross-Reference): 2N3790 LEDFREE; 2N3792 PBFREE; 2N3792 TIN/LEAD; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191389-JAN2N3792 Series: Military, MIL-PRF-19500/379 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-3 Power - Max: 5W Transistor Type: PNP Family Name: 2N3792 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A Current - Collector Cutoff (Maximum): 5mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 3A, 2V Alternative Parts (Cross-Reference): 2N3790 LEDFREE; 2N3792 PBFREE; 2N3792 TIN/LEAD; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N3792 - 1191389-JAN2N3792 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3792
1191389-JAN2N3792
TRANSISTORS - Transistors (BJT) - Single - JAN2N3792 1191389-JAN2N3792
Manufacturer: Microsemi Corporation Win Source Part Number: 1191389-JAN2N3792 Series: Military, MIL-PRF-19500/379 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-3 Power - Max: 5W Transistor Type: PNP Family Name: 2N3792 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A Current - Collector Cutoff (Maximum): 5mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 3A, 2V Alternative Parts (Cross-Reference): 2N3790 LEDFREE; 2N3792 PBFREE; 2N3792 TIN/LEAD; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191389-JAN2N3792
Series: Military, MIL-PRF-19500/379
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-3
Power - Max: 5W
Transistor Type: PNP
Family Name: 2N3792
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-3 (TO-204AA)
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A
Current - Collector Cutoff (Maximum): 5mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 3A, 2V
Alternative Parts (Cross-Reference): 2N3790 LEDFREE; 2N3792 PBFREE; 2N3792 TIN/LEAD;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1191389-JAN2N3792
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N3792
Polarity PNP
Package Type TO-3; SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data