Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N3740 JAN2N3740

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 205724-JAN2N3740 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-66 (TO-213AA) Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 125mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 30 @ 250mA, 1V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 205724-JAN2N3740 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-66 (TO-213AA) Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 125mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 30 @ 250mA, 1V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N3740 - 205724-JAN2N3740 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3740
205724-JAN2N3740
TRANSISTORS - Transistors (BJT) - Single - JAN2N3740 205724-JAN2N3740
Manufacturer: Microsemi Corporation Win Source Part Number: 205724-JAN2N3740 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-66 (TO-213AA) Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 125mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 30 @ 250mA, 1V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 205724-JAN2N3740
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-66 (TO-213AA)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 125mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 30 @ 250mA, 1V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-JAN2N3740
Bipolar Transistor 2087-JAN2N3740
Bipolar Transistors - BJT Power BJT Product overview: JAN2N3740 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N3740 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT Power BJT Product overview: JAN2N3740 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N3740 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 205724-JAN2N3740 2087-JAN2N3740
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N3740 Bipolar Transistor
Polarity PNP; PNP
Package Type SOT3; TO-66 (TO-213AA)
IC(max) 4000 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data