Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N3716 JAN2N3716

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191388-JAN2N3716 Series: Military, MIL-PRF-19500/408 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-3 Power - Max: 5W Transistor Type: NPN Family Name: 2N3716 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 3A, 2V Alternative Parts (Cross-Reference): 2N3716 PBFREE; 2N3716; 2N3716 Lead Free; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191388-JAN2N3716 Series: Military, MIL-PRF-19500/408 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-3 Power - Max: 5W Transistor Type: NPN Family Name: 2N3716 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 3A, 2V Alternative Parts (Cross-Reference): 2N3716 PBFREE; 2N3716; 2N3716 Lead Free; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N3716 - 1191388-JAN2N3716 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3716
1191388-JAN2N3716
TRANSISTORS - Transistors (BJT) - Single - JAN2N3716 1191388-JAN2N3716
Manufacturer: Microsemi Corporation Win Source Part Number: 1191388-JAN2N3716 Series: Military, MIL-PRF-19500/408 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-3 Power - Max: 5W Transistor Type: NPN Family Name: 2N3716 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 3A, 2V Alternative Parts (Cross-Reference): 2N3716 PBFREE; 2N3716; 2N3716 Lead Free; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191388-JAN2N3716
Series: Military, MIL-PRF-19500/408
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-3
Power - Max: 5W
Transistor Type: NPN
Family Name: 2N3716
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-3 (TO-204AA)
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 3A, 2V
Alternative Parts (Cross-Reference): 2N3716 PBFREE; 2N3716; 2N3716 Lead Free;
Introduction Date: November 19, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1191388-JAN2N3716
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N3716
Polarity NPN
Package Type TO-3; SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Transistors - AIHD04N60RATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details