Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N3700 JAN2N3700

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 811446-JAN2N3700 Packaging: Bulk Mounting Style: Through Hole Power - Max: 500mW Transistor Type: NPN Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 500mA, 10V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 811446-JAN2N3700 Packaging: Bulk Mounting Style: Through Hole Power - Max: 500mW Transistor Type: NPN Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 500mA, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N3700 - 811446-JAN2N3700 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3700
811446-JAN2N3700
TRANSISTORS - Transistors (BJT) - Single - JAN2N3700 811446-JAN2N3700
Manufacturer: Microsemi Corporation Win Source Part Number: 811446-JAN2N3700 Packaging: Bulk Mounting Style: Through Hole Power - Max: 500mW Transistor Type: NPN Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 500mA, 10V

Manufacturer: Microsemi Corporation
Win Source Part Number: 811446-JAN2N3700
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 500mW
Transistor Type: NPN
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA
DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 500mA, 10V

Buy Now
Singapore, Singapore
1A 80V Bipolar Transistor
2087-JAN2N3700
1A 80V Bipolar Transistor 2087-JAN2N3700
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-18, TO-18, 3 PIN Product overview: JAN2N3700 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N3700 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-18, TO-18, 3 PIN Product overview: JAN2N3700 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N3700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 811446-JAN2N3700 2087-JAN2N3700
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N3700 1A 80V Bipolar Transistor
Polarity NPN NPN
Package Type SOT3
Packing Method Bulk; Bulk
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F)
Power Gain 50 dB
Unlock Full Specs
to access all available technical data