The JAN2N3637UB/TR is a PNP silicon switching transistor in a surface-mount TO-39 package with dimensions specified for the UB variant, including a lead length of at least 0.500 inch and at most 0.750 inch. It has a collector-emitter voltage rating of 175 Vdc, a collector current of 1.0 Adc, and a total power dissipation of 1.5 W at +25°C. The device operates over a junction temperature range of -65°C to +200°C and meets MIL-PRF-19500/357 qualification standards.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JAN2N3637UB/TR |
| Product Name | Bipolar Transistors - BJT |