Microsemi Corp. Bipolar Transistors - BJT Jan2N3637L/TR

Description
Bipolar Transistors - BJT
Description
Bipolar Transistors - BJT
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon switching transistor for high-voltage applications, available in TO-5 package with a lead length of 1.500 to 1.750 inches, conforming to MIL-PRF-19500/357 qualification. Features a collector-emitter voltage rating of 175 Vdc, collector current of 1.0 Adc, and power dissipation of 1.0 W at +25°C. Operating and storage junction temperature ranges from -65 to +200°C. Forward current transfer ratio (hFE) ranges from 60 to 300 at 50 mA collector current. Belongs to the 2N3634L through 2N3637L series, with electrical characteristics identical to non-L variants.

Datasheet Summary
Powered by GS/AI

PNP silicon switching transistor for high-voltage applications, available in TO-5 package with a lead length of 1.500 to 1.750 inches, conforming to MIL-PRF-19500/357 qualification. Features a collector-emitter voltage rating of 175 Vdc, collector current of 1.0 Adc, and power dissipation of 1.0 W at +25°C. Operating and storage junction temperature ranges from -65 to +200°C. Forward current transfer ratio (hFE) ranges from 60 to 300 at 50 mA collector current. Belongs to the 2N3634L through 2N3637L series, with electrical characteristics identical to non-L variants.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jan2N3637L/TR
Bipolar Transistors - BJT Jan2N3637L/TR
Bipolar Transistors - BJT

Bipolar Transistors - BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jan2N3637L/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219424 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC818K16WH6327XTSA1 - 097264-BC818K16WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers