NPN silicon bipolar transistor for high-power switching and amplification, qualified to MIL-PRF-19500/384 and available in JAN, JANTX, and JANTXV variants. Housed in a TO-66 (TO-213AA) metal package, it has a collector-emitter voltage rating of 250 Vdc, collector current of 2.0 Adc, and total power dissipation of 2.5 W at 25°C. Thermal resistance junction-to-case is 5.0°C/W. Operating and storage junction temperature range is -65°C to +200°C. Forward current transfer ratio ranges from 25 to 100 at 1.0 Adc collector current and 10 Vdc collector-emitter voltage. Collector-emitter saturation voltage is 0.75 Vdc at 1.0 Adc collector and 0.125 Adc base current. Switching times are 3.0 µs turn-on and 7.0 µs turn-off under specified test conditions. Output capacitance is 120 pF at 10 Vdc and 100 kHz to 1.0 MHz. Emitter-base voltage is 6.0 Vdc, and base current is limited to 1.0 Adc.
Power Bipolar Transistor, 2A I(C), 250V V(BR)CEO, 1-Element, NPN, Silicon, TO-66, Metal, 2 Pin, TO-66, 2 PIN Product overview: JAN2N3584 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 250V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N3584 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N3584 |
| Product Name | 2A 250V Bipolar Transistor |
| Polarity | NPN |
| IC(max) | 2000 milliamps |
| VCEO | 250 volts |