Manufacturer: Microsemi Corporation
Win Source Part Number: 120795-JAN2N3507
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39 (TO-205AD)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.5V @ 250mA, 2.5A
Typical Gain (hFE) (Min): 30 @ 1.5A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Bipolar Transistors - BJT Power BJT
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 120795-JAN2N3507 | JAN2N3507 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JAN2N3507 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |