The Jan2N3501L/TR is a military-qualified NPN silicon transistor from the 2N3498L through 2N3501L series, designed for high-reliability and medium-power applications requiring high-frequency switching. It is packaged in a TO-5 hermetically sealed case with kovar base and nickel-plated leads, weighing approximately 1.14 grams. The device has a collector-emitter voltage rating of 150 V, a collector-base voltage of 150 V, an emitter-base voltage of 6.0 V, and a maximum collector current of 300 mA. Its thermal resistance is 30 °C/W junction-to-case and 175 °C/W junction-to-ambient.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jan2N3501L/TR |
| Product Name | Bipolar Transistors - BJT |