Microsemi Corp. Bipolar Transistors - BJT Jan2N3500/TR

Description
Bipolar Transistors - BJT
Description
Bipolar Transistors - BJT
Datasheet
Datasheet Summary
Powered by GS/AI

The Jan2N3500/TR is a military-qualified NPN silicon transistor from the 2N3498 through 2N3501 series, designed for high-reliability and medium-power applications requiring high-frequency switching. It is available in a TO-39 (TO-205AD) package, with a hermetically sealed kovar base and nickel cap, and weighs approximately 1.064 grams. The part has a collector-emitter voltage rating of 150 V, a collector-base voltage of 150 V, and a continuous collector current of 300 mA. It meets MIL-PRF-19500/366 qualification levels for JAN, JANTX, JANTXV, and JANS reliability grades. Thermal resistance from junction-to-case is 30 °C/W, and junction temperature ranges from -65 to +200 °C. The forward current transfer ratio (hFE) at 150 mA and 10 V collector-emitter voltage is 15 to 120. Collector-emitter saturation voltage is 0.4 V at 150 mA collector current and 15 mA base current.

Datasheet Summary
Powered by GS/AI

The Jan2N3500/TR is a military-qualified NPN silicon transistor from the 2N3498 through 2N3501 series, designed for high-reliability and medium-power applications requiring high-frequency switching. It is available in a TO-39 (TO-205AD) package, with a hermetically sealed kovar base and nickel cap, and weighs approximately 1.064 grams. The part has a collector-emitter voltage rating of 150 V, a collector-base voltage of 150 V, and a continuous collector current of 300 mA. It meets MIL-PRF-19500/366 qualification levels for JAN, JANTX, JANTXV, and JANS reliability grades. Thermal resistance from junction-to-case is 30 °C/W, and junction temperature ranges from -65 to +200 °C. The forward current transfer ratio (hFE) at 150 mA and 10 V collector-emitter voltage is 15 to 120. Collector-emitter saturation voltage is 0.4 V at 150 mA collector current and 15 mA base current.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jan2N3500/TR
Bipolar Transistors - BJT Jan2N3500/TR
Bipolar Transistors - BJT

Bipolar Transistors - BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jan2N3500/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219487 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Single Bipolar Transistors - BC857BWE6327BTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers