The Jan2N3499/TR is an NPN silicon transistor from the 2N3498-2N3501 series, designed for high-reliability military and medium-power applications. It is housed in a hermetically sealed TO-39 package (7.75-8.51 mm diameter, 6.10-6.60 mm height) with long leads (12.7-19.1 mm). It has a 100 V collector-emitter voltage, 500 mA collector current, and 1.5 W power dissipation at 25 °C. Thermal resistance is 175 °C/W junction-to-ambient.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jan2N3499/TR |
| Product Name | Bipolar Transistors - BJT |