The JAN2N3441 is an NPN silicon power transistor designed for switching and amplification in high-voltage applications. It is packaged in a TO-66 (TO-213AA) case and rated for a collector-emitter voltage of 140 Vdc, collector current of 3.0 Adc, and total power dissipation of 3.0 W at 25°C ambient. The device supports a junction temperature range of -65°C to +200°C with a thermal resistance of 7.0 °C/W junction-to-case. It is qualified per MIL-PRF-19500/369 Level 2N3441 JANTX.
Bipolar Transistors - BJT 140V 3A 3W NPN Power BJT THT Product overview: JAN2N3441 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 3A, 3W. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 3A, 3W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N3441 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N3441 |
| Product Name | 140V 3A 3W Bipolar Transistor |
| Package Type | Bulk |