Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N3440 JAN2N3440

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191386-JAN2N3440 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 250V Current - Collector Cutoff (Maximum): 2μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 4mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 20mA, 10V Maximum Power: 800mW
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191386-JAN2N3440 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 250V Current - Collector Cutoff (Maximum): 2μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 4mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 20mA, 10V Maximum Power: 800mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N3440 - 1191386-JAN2N3440 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3440
1191386-JAN2N3440
TRANSISTORS - Transistors (BJT) - Single - JAN2N3440 1191386-JAN2N3440
Manufacturer: Microsemi Corporation Win Source Part Number: 1191386-JAN2N3440 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 250V Current - Collector Cutoff (Maximum): 2μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 4mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 20mA, 10V Maximum Power: 800mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191386-JAN2N3440
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Current - Collector Cutoff (Maximum): 2μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 4mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 20mA, 10V
Maximum Power: 800mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1191386-JAN2N3440
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N3440
Polarity NPN
Package Type TO-3; TO-39; SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 06N80C3 - 1120748-06N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers