Manufacturer: Microsemi Corporation
Win Source Part Number: 133930-JAN2N3439
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39 (TO-205AD)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 4mA, 50mA
Collector Cut-off Current(Max): 2μA
Typical Gain (hFE) (Min): 40 @ 20mA, 10V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Bipolar Transistors - BJT Power BJT
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 133930-JAN2N3439 | JAN2N3439 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JAN2N3439 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |