Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N3251A JAN2N3251A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 922285-JAN2N3251A Series: Military, MIL-PRF-19500/323 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 200 mA - 360 mW Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-16091, 1086-16091-MIL
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 922285-JAN2N3251A Series: Military, MIL-PRF-19500/323 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 200 mA - 360 mW Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-16091, 1086-16091-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N3251A - 922285-JAN2N3251A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3251A
922285-JAN2N3251A
TRANSISTORS - Transistors (BJT) - Single - JAN2N3251A 922285-JAN2N3251A
Manufacturer: Microsemi Corporation Win Source Part Number: 922285-JAN2N3251A Series: Military, MIL-PRF-19500/323 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 200 mA - 360 mW Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-16091, 1086-16091-MIL

Manufacturer: Microsemi Corporation
Win Source Part Number: 922285-JAN2N3251A
Series: Military, MIL-PRF-19500/323
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 200 mA - 360 mW Through Hole TO-39 (TO-205AD)
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-16091, 1086-16091-MIL

Buy Now Datasheet
Singapore, Singapore
0.2A 60V Bipolar Transistor
276-JAN2N3251A
0.2A 60V Bipolar Transistor 276-JAN2N3251A
Small Signal Bipolar Transistor, 0.2A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JAN2N3251A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JAN2N3251A can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.2A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JAN2N3251A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JAN2N3251A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JAN2N3251A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JAN2N3251A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JAN2N3251A
TRANS PNP 60V 0.2A TO39

TRANS PNP 60V 0.2A TO39

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 922285-JAN2N3251A 276-JAN2N3251A JAN2N3251A
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N3251A 0.2A 60V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-3; TO-39; SOT3; TO-39 (TO-205AD) MIL-PRF-19500/323
IC(max) 200 milliamps ? to 50 milliamps
VCBO 60 volts
Unlock Full Specs
to access all available technical data