Manufacturer: Microsemi Corporation
Win Source Part Number: 1191385-JAN2N3055
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3 (TO-204AA)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 70V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 3.3A, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 4V
Maximum Power: 6W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191385-JAN2N3055 |
| Product Name | Electronic Surplus - JAN2N3055 |