Manufacturer: Microsemi Corporation
Win Source Part Number: 1191384-JAN2N3019S
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 500mA, 10V
Maximum Power: 800mW
Bipolar Transistors - BJT BJTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1191384-JAN2N3019S | JAN2N3019S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JAN2N3019S | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | TO-3; TO-39; SOT3 | |
| Packing Method | Bulk; Bulk |