Microsemi Corp. SMD 0.6A 60V Bipolar Transistor JAN2N2907AUB

Description
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JAN2N2907AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N2907AUB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JAN2N2907AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N2907AUB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JAN2N2907AUB is a PNP silicon small signal transistor in a surface mount TO-206AA 3-pin package, rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and power dissipation of 1.16 W at TC = +25°C. It operates over a junction temperature range from -65°C to +200°C. The device qualifies under JANS requirements per MIL-PRF-19500/291. Forward current gain hFE ranges from 40 to 450 depending on collector current. Collector-emitter saturation voltage is up to 1.6 V at 500 mA collector current and 50 mA base current. Base-emitter saturation voltage reaches 2.6 V under the same conditions. Input capacitance is 30 pF, and output capacitance is 8.0 pF. Turn-on time is 45 μs and turn-off time is 300 μs under specified conditions.

Datasheet Summary
Powered by GS/AI

JAN2N2907AUB is a PNP silicon small signal transistor in a surface mount TO-206AA 3-pin package, rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and power dissipation of 1.16 W at TC = +25°C. It operates over a junction temperature range from -65°C to +200°C. The device qualifies under JANS requirements per MIL-PRF-19500/291. Forward current gain hFE ranges from 40 to 450 depending on collector current. Collector-emitter saturation voltage is up to 1.6 V at 500 mA collector current and 50 mA base current. Base-emitter saturation voltage reaches 2.6 V under the same conditions. Input capacitance is 30 pF, and output capacitance is 8.0 pF. Turn-on time is 45 μs and turn-off time is 300 μs under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.6A 60V Bipolar Transistor
2087-JAN2N2907AUB
SMD 0.6A 60V Bipolar Transistor 2087-JAN2N2907AUB
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JAN2N2907AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N2907AUB can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JAN2N2907AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N2907AUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 2087-JAN2N2907AUB
Product Name SMD 0.6A 60V Bipolar Transistor
Polarity PNP
Unlock Full Specs
to access all available technical data