Microsemi Corp. Bipolar Transistors - BJT Jan2N2907AUA/TR

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon small signal transistor in a TO-18 package with a collector-emitter voltage rating of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. Operating and storage junction temperature range is -65 to +200°C. The device is qualified per MIL-PRF-19500/291 and has a forward current transfer ratio (hFE) of 100 to 450 at 1.0 mA collector current and 10 V collector-emitter voltage. Includes turn-on time of 45 μs and turn-off time of 300 μs. The JANTXV-grade variant features a ceramic lid with a 4-pin surface mount configuration, where pin 4 is connected to the lid.

Datasheet Summary
Powered by GS/AI

PNP silicon small signal transistor in a TO-18 package with a collector-emitter voltage rating of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. Operating and storage junction temperature range is -65 to +200°C. The device is qualified per MIL-PRF-19500/291 and has a forward current transfer ratio (hFE) of 100 to 450 at 1.0 mA collector current and 10 V collector-emitter voltage. Includes turn-on time of 45 μs and turn-off time of 300 μs. The JANTXV-grade variant features a ceramic lid with a 4-pin surface mount configuration, where pin 4 is connected to the lid.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jan2N2907AUA/TR
Bipolar Transistors - BJT Jan2N2907AUA/TR
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jan2N2907AUA/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data