Microsemi Corp. Electronic Surplus - JAN2N2907A JAN2N2907A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191382-JAN2N2907A Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 (TO-206AA) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 500mW
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191382-JAN2N2907A Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 (TO-206AA) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 500mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JAN2N2907A - 1191382-JAN2N2907A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JAN2N2907A
1191382-JAN2N2907A
Electronic Surplus - JAN2N2907A 1191382-JAN2N2907A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191382-JAN2N2907A Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 (TO-206AA) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 500mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191382-JAN2N2907A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18 (TO-206AA)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 50nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 500mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191382-JAN2N2907A
Product Name Electronic Surplus - JAN2N2907A
Unlock Full Specs
to access all available technical data