PNP silicon bipolar transistor for signal amplification and switching, available in TO-18 (TO-206AA) package with three pins. Maximum collector-emitter voltage is 60 Vdc, collector current is 600 mAdc, and total power dissipation is 1.8 W at case temperature of +25°C. Operating and storage junction temperature range is -65°C to +200°C. Collector-emitter saturation voltage is 1.6 V at collector current of 500 mA and base current of 50 mA. Forward current transfer ratio ranges from 40 to 450 depending on operating conditions. Qualified to MIL-PRF-19500/291.
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-206AA, TO-18, 3 PIN Product overview: JAN2N2907A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N2907A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N2907A |
| Product Name | 0.6A 60V Bipolar Transistor |
| IC(max) | 600 milliamps |