Microsemi Corp. Bipolar Transistors - BJT Jan2N2906AUA

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The JAN2N2906AUA is a PNP small signal silicon transistor in a surface mount package with a ceramic lid, qualified to MIL-PRF-19500/291. It has a collector-emitter voltage rating of 60 Vdc, a collector current of 600 mAdc, and a total power dissipation of 0.5 W at 25°C. The operating and storage junction temperature range is -65 to +200°C. The device has a minimum current gain (hFE) of 40 at 10 mA collector current and 10 V collector-emitter voltage. Its Collector-Emitter Saturation Voltage is 0.4 Vdc at 150 mA collector and 15 mA base current. The output capacitance is 8.0 pF and input capacitance is 30 pF. The turn-on time is 45 μs and turn-off time is 300 μs. The pinout is emitter, base, collector with the case connected to the collector. Package dimensions conform to the UA surface mount configuration.

Datasheet Summary
Powered by GS/AI

The JAN2N2906AUA is a PNP small signal silicon transistor in a surface mount package with a ceramic lid, qualified to MIL-PRF-19500/291. It has a collector-emitter voltage rating of 60 Vdc, a collector current of 600 mAdc, and a total power dissipation of 0.5 W at 25°C. The operating and storage junction temperature range is -65 to +200°C. The device has a minimum current gain (hFE) of 40 at 10 mA collector current and 10 V collector-emitter voltage. Its Collector-Emitter Saturation Voltage is 0.4 Vdc at 150 mA collector and 15 mA base current. The output capacitance is 8.0 pF and input capacitance is 30 pF. The turn-on time is 45 μs and turn-off time is 300 μs. The pinout is emitter, base, collector with the case connected to the collector. Package dimensions conform to the UA surface mount configuration.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jan2N2906AUA
Bipolar Transistors - BJT Jan2N2906AUA
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jan2N2906AUA
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data