PNP small signal silicon transistor in TO-18 (TO-206AA) package, rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. Operating and storage junction temperature range is -65 to +200°C. Qualified per MIL-PRF-19500/291. Forward current transfer ratio ranges from 40 to 175 depending on collector current and variant. Collector-emitter saturation voltage is 0.4 V at 150 mA collector and 15 mA base current. Turn-on time is 45 μs and turn-off time is 300 μs under specified switching conditions.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jan2N2906A |
| Product Name | Bipolar Transistors - BJT |