The Jan2N2905A/TR is a PNP silicon switching transistor in a TO-39 package for high-reliability applications. It has a collector-emitter voltage rating of 60 V, collector-base voltage of 60 V, and emitter-base voltage of 5.0 V. Maximum collector current is 600 mA, with power dissipation of 3.8 W at 25°C. Thermal resistance is 50 °C/W junction-to-case and 195 °C/W junction-to-ambient.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jan2N2905A/TR |
| Product Name | Bipolar Transistors - BJT |