JAN2N2905 is a PNP silicon switching transistor designed for high-reliability and military applications, available in a TO-39 (TO-205AD) package. It has a collector-emitter breakdown voltage of 40 V, a collector current rating of 600 mA, and a total power dissipation of 0.8 W at 25°C ambient temperature. The device features a thermal resistance junction-to-case of 50 °C/W and operates over a junction and storage temperature range of -65 to +200 °C. It is qualified per MIL-PRF-19500/290 and is hermetically sealed with a kovar base and nickel cap. Leads are nickel-plated kovar with solder dip finish, and RoHS-compliant versions are not available for military-grade variants. Switching times are 45 ns for turn-on and 300 ns for turn-off. Minimum current gain (hFE) at 150 mA collector current is 100.
Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-39, TO-39, 3 PIN Product overview: JAN2N2905 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 40V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N2905 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N2905 |
| Product Name | 0.6A 40V Bipolar Transistor |
| IC(max) | 600 milliamps |