Manufacturer: Microsemi Corporation
Win Source Part Number: 1191377-JAN2N2219A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 800mW
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JAN2N2219A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N2219A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1191377-JAN2N2219A | 2087-JAN2N2219A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JAN2N2219A | 0.8A 50V Bipolar Transistor |
| Polarity | NPN | |
| Package Type | TO-3; TO-39; SOT3 | |
| Packing Method | Bulk; Bulk | |
| IC(max) | 1.00E-5 milliamps | 800 milliamps |
| Power Gain | 100 dB |