Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N1893S JAN2N1893S

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191376-JAN2N1893S Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 (TO-205AD) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 5V at 15mA, 150mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 3W
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191376-JAN2N1893S Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 (TO-205AD) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 5V at 15mA, 150mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N1893S - 1191376-JAN2N1893S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N1893S
1191376-JAN2N1893S
TRANSISTORS - Transistors (BJT) - Single - JAN2N1893S 1191376-JAN2N1893S
Manufacturer: Microsemi Corporation Win Source Part Number: 1191376-JAN2N1893S Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 (TO-205AD) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 5V at 15mA, 150mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 3W

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191376-JAN2N1893S
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39 (TO-205AD)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 5V at 15mA, 150mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V
Maximum Power: 3W

Buy Now
0.5A 80V Bipolar Transistor - 2087-JAN2N1893S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A 80V Bipolar Transistor
2087-JAN2N1893S
0.5A 80V Bipolar Transistor 2087-JAN2N1893S
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JAN2N1893S from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N1893S can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JAN2N1893S from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N1893S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1191376-JAN2N1893S 2087-JAN2N1893S
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N1893S 0.5A 80V Bipolar Transistor
Polarity NPN
Package Type TO-3; TO-39; SOT3
Packing Method Bulk; Bulk
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F)
Power Gain 40 dB
Unlock Full Specs
to access all available technical data